web counter

Linear Technology/Analog Devices DC1274ABOARD DEMO LTM8040

Linear Technology/Analog Devices DC1274A Reference Design 4
Linear Technology/Analog Devices DC1274A Reference Design 1
Linear Technology/Analog Devices DC1274A Reference Design 2
Linear Technology/Analog Devices DC1274A Reference Design 3
Linear Technology/Analog Devices DC1274A Reference Design 4
Linear Technology/Analog Devices DC1274A Reference Design 1
Linear Technology/Analog Devices DC1274A Reference Design 1
Linear Technology/Analog Devices DC1274A Reference Design 2
Linear Technology/Analog Devices DC1274A Reference Design 3
Linear Technology/Analog Devices DC1274A Reference Design 4

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingStadium LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1274A-A, LTM8040EV Demo Board, 36V, 1A Buck LED Driver, Automotive and Transportation is a versatile and powerful LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 36V, and a maximum output current of 1A. The board is equipped with a buck converter, which allows for efficient power conversion and improved system performance. It also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure reliable operation. The board is designed to be easy to use and configure, and is ideal for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    µModule®
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Operating Supply Voltage
    36V
  • Output Current
    1A
  • Voltage - Output
    13V
  • Min Input Voltage
    4V
  • Max Input Voltage
    36V
  • Output Current per Channel
    1A
  • Utilized IC / Part
    LTM8040
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    PWM Control
  • Length
    33mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining