web counter

Diodes Incorporated AP8802HEV2EVAL BOARD FOR AP8802H

Diodes Incorporated AP8802HEV2 Reference Design 3
Diodes Incorporated AP8802HEV2 Reference Design 1
Diodes Incorporated AP8802HEV2 Reference Design 2
Diodes Incorporated AP8802HEV2 Reference Design 3
Diodes Incorporated AP8802HEV2 Reference Design 1
Diodes Incorporated AP8802HEV2 Reference Design 1
Diodes Incorporated AP8802HEV2 Reference Design 2
Diodes Incorporated AP8802HEV2 Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsIndustrial LightingOff-Line Interior LightingLCD BacklightingCommercial

ECAD Model:

Description

The Diodes Incorporated AP8802HEV2-HEV2, AP8802HEV2, Evaluation Board based on AP8802H Step-Down LED Driver is a consumer electronics device designed to provide efficient and reliable LED lighting solutions. It is a high-efficiency, low-voltage, step-down LED driver that can be used to power a variety of LED lighting applications. The board features a wide input voltage range of 4.5V to 40V, and can deliver up to 1.5A of output current. It also features a wide range of dimming options, including pulse-width modulation (PWM) and analog dimming. The board is designed to be easy to use and is compatible with a variety of LED lighting systems. It is an ideal solution for a variety of consumer electronics applications.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current per Channel
    1A
  • Utilized IC / Part
    AP8802H
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ