web counter

Linear Technology/Analog Devices DC1552ABOARD DEMO FOR LT8500EUHH

Linear Technology/Analog Devices DC1552A Reference Design 6
Linear Technology/Analog Devices DC1552A Reference Design 1
Linear Technology/Analog Devices DC1552A Reference Design 2
Linear Technology/Analog Devices DC1552A Reference Design 3
Linear Technology/Analog Devices DC1552A Reference Design 4
Linear Technology/Analog Devices DC1552A Reference Design 5
Linear Technology/Analog Devices DC1552A Reference Design 6
Linear Technology/Analog Devices DC1552A Reference Design 1
Linear Technology/Analog Devices DC1552A Reference Design 1
Linear Technology/Analog Devices DC1552A Reference Design 2
Linear Technology/Analog Devices DC1552A Reference Design 3
Linear Technology/Analog Devices DC1552A Reference Design 4
Linear Technology/Analog Devices DC1552A Reference Design 5
Linear Technology/Analog Devices DC1552A Reference Design 6

Applications:

Lighting >

General LED Driver

End Products:

Instrumentation and MeasurementMotion Motor ControlRoboticsAutomatic Test EquipmentIndustrial ControlLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1552A-A, LT8500EUHH Demo Board is a 48-channel LED driver with PWM generator and serial interface, instrumentation and measurement. It is designed to provide a comprehensive platform for evaluating the performance of the LT8500EUHH LED driver. The board features a wide range of features, including a PWM generator, serial interface, and instrumentation and measurement capabilities. The PWM generator allows for precise control of the LED brightness, while the serial interface allows for easy communication with the LED driver. The instrumentation and measurement capabilities allow for accurate monitoring of the LED driver's performance. The board also includes a variety of connectors and jumpers for easy connection to external devices. The DC1552A-A, LT8500EUHH Demo Board is an ideal solution for evaluating the performance of the LT8500EUHH LED driver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    32V
  • Utilized IC / Part
    LT3595A, LT8500
  • Supplied Contents
    Board(s)
  • Outputs and Type
    48, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorTransistor Output Optocouplers 8-Pin Optocoupler Phototransistor9349BUY
Analog Devices, Inc.383RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ