web counter

Maxim Integrated MAX6956EVKIT+EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveDisplays and MonitorsIndustrial ControlSet-Top BoxAutomotiveMeteringWhite Goods

ECAD Model:

Description

The MAX6956EVKIT+ Evaluation Kit for MAX6956 14-LEDs General LED Driver for Automotive, Automotive and Transportation is a comprehensive evaluation platform for the MAX6956 14-LEDs General LED Driver. This kit includes a MAX6956EVKIT+ board, a MAX6956EVKIT+ daughter board, and a MAX6956EVKIT+ software package. The MAX6956EVKIT+ board provides a complete evaluation platform for the MAX6956 14-LEDs General LED Driver, allowing users to quickly and easily evaluate the performance of the device. The MAX6956EVKIT+ daughter board provides a convenient way to connect the MAX6956 14-LEDs General LED Driver to the MAX6956EVKIT+ board. The MAX6956EVKIT+ software package provides a graphical user interface for configuring and controlling the MAX6956 14-LEDs General LED Driver. The MAX6956EVKIT+ Evaluation Kit for MAX6956 14-LEDs General LED Driver for Automotive, Automotive and Transportation is an ideal solution for evaluating the performance of the MAX6956 14-LEDs General LED Driver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Surface Mount
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ
Maxim IntegratedIC, SW DEBOUNCER, DUAL, 5.5V, SOT-23-63RFQ
Maxim Integrated0RFQ