web counter

Linear Technology/Analog Devices DC1573AEVAL BOARD LED DRIVER LT3760

Linear Technology/Analog Devices DC1573A Reference Design 2
Linear Technology/Analog Devices DC1573A Reference Design 1
Linear Technology/Analog Devices DC1573A Reference Design 2
Linear Technology/Analog Devices DC1573A Reference Design 1
Linear Technology/Analog Devices DC1573A Reference Design 1
Linear Technology/Analog Devices DC1573A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveNotebookLCD MonitorLaptopAutomotive

ECAD Model:

Description

The Analog Devices DC1573A-A LT3760 Demo Board is an 8-channel x 100mA LED driver designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 42V, allowing it to be used in a variety of automotive and transportation applications. The board also features a high efficiency of up to 95%, allowing it to reduce power consumption and extend battery life. Additionally, the board is protected against over-voltage, over-temperature, and short-circuit conditions, ensuring reliable operation in harsh environments. The board is also designed to be easy to use, with a simple user interface and intuitive software. With its robust design and wide range of features, the Analog Devices DC1573A-A LT3760 Demo Board is an ideal solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    8
  • Output Current
    100mA
  • Voltage - Output
    45V
  • Min Input Voltage
    6V
  • Max Input Voltage
    40V
  • Output Current per Channel
    100mA
  • Utilized IC / Part
    LT3760
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    8, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining