web counter

Linear Technology/Analog Devices DC1436ABOARD DEMO FOR LTC3754EUH

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveNotebookLCD MonitorLaptopAutomotive

ECAD Model:

Description

The Analog Devices DC1436A-A, LTC3754EUH Demo Board is a 16-channel x 40mA LED driver with 1% channel-to-channel current matching, designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 16 LEDs with a maximum current of 40mA per channel. The board also features a high-efficiency, low-noise, low-EMI switching regulator, and a 1% channel-to-channel current matching accuracy. It is designed to meet the stringent requirements of automotive and transportation applications, and is ideal for applications such as automotive interior lighting, exterior lighting, and instrument cluster lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    45V
  • Utilized IC / Part
    LT3754
  • Supplied Contents
    Board(s)
  • Outputs and Type
    16, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining