web counter

Linear Technology/Analog Devices DC1285ABOARD DEMO FOR LT3598EUF

Applications:

Lighting >

General LED Driver

End Products:

Computers and PeripheralsLCD DisplayNotebookLaptop

ECAD Model:

Description

The Analog Devices DC1285A-A, LT3598EUF Demo Board, 6-String 30mA LED Driver with 2% Current Matching is a powerful and versatile computer peripheral designed to provide reliable and efficient LED lighting solutions. This demo board is capable of driving up to 6 strings of 30mA LEDs with 2% current matching accuracy. It features a wide input voltage range of 4.5V to 36V, adjustable output current up to 30mA, and a wide dimming range of 0.1% to 100%. It also includes a built-in thermal protection circuit and a low-noise switching frequency of up to 1MHz. This demo board is ideal for applications such as automotive lighting, industrial lighting, and general lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    44V
  • Utilized IC / Part
    LT3598
  • Supplied Contents
    Board(s)
  • Outputs and Type
    6, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining