web counter

STMicroelectronics STEVAL-ILL017V1STMICROELECTRONICS STEVAL-ILL017V1. VIPER17HN, LED DRIVER, NON ISOLATED, DEMO BOARD

STMicroelectronics STEVAL-ILL017V1 Reference Design 4
STMicroelectronics STEVAL-ILL017V1 Reference Design 1
STMicroelectronics STEVAL-ILL017V1 Reference Design 2
STMicroelectronics STEVAL-ILL017V1 Reference Design 3
STMicroelectronics STEVAL-ILL017V1 Reference Design 4
STMicroelectronics STEVAL-ILL017V1 Reference Design 1
STMicroelectronics STEVAL-ILL017V1 Reference Design 1
STMicroelectronics STEVAL-ILL017V1 Reference Design 2
STMicroelectronics STEVAL-ILL017V1 Reference Design 3
STMicroelectronics STEVAL-ILL017V1 Reference Design 4

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsDigital CamcorderPDP TVPersonal Digital AssistantElectric ShaverLCD TVSet-Top BoxDVD Player/RecorderIndustrialVideo Game ConsoleWhite GoodsCellular Phone

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL017V1 is a 3.5 W not-isolated offline constant current LED driver based on the VIPER17HN. It is designed for use in consumer electronics applications, providing a reliable and efficient solution for powering LED lighting. The driver features a wide input voltage range of 90-265 VAC, and can deliver up to 350 mA of constant current. It also features a low standby power consumption of less than 0.5 W, and is protected against short circuit, overvoltage, and over temperature. The STEVAL-ILL017V1 is a cost-effective solution for powering LED lighting in consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    VIPer™ plus
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Operating Supply Voltage
    220V
  • Output Current
    500mA
  • Voltage - Output
    7V
  • Topology
    Flyback
  • Min Input Voltage
    176V
  • Max Input Voltage
    264V
  • Output Current per Channel
    500mA
  • Utilized IC / Part
    VIPer17
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Short-Circuit and Thermal Protection
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OPAMP GP 900KHZ 8SO500BUY
STMicroelectronicsIC OFFLINE CONV PWM OVP 16SOIC789RFQ
STMicroelectronicsAC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N10RFQ
STMicroelectronicsIC OPAMP GP 900KHZ 8SO300697RFQ
STMicroelectronicsIC OPAMP GP 900KHZ 8SO0RFQ
STMicroelectronicsVIPER17: 23.5 V 127 kHz HV Switching Regulator for Flyback Converter - DIP-711880RFQ
STMicroelectronicsIC OFFLINE CONV PWM OVP 16SOIC29100RFQ
STMicroelectronicsIC OFFLINE CONV PWM OVP 16SOIC5000RFQ
STMicroelectronicsIC OPAMP GP 900KHZ 8SO818BUY
STMicroelectronicsIC OFFLINE CONV PWM OVP OCP 8DIP24000RFQ