web counter

Linear Technology/Analog Devices DC1402A-BBOARD EVAL FOR LTC3577EUFF

Linear Technology/Analog Devices DC1402A-B Reference Design 3
Linear Technology/Analog Devices DC1402A-B Reference Design 1
Linear Technology/Analog Devices DC1402A-B Reference Design 2
Linear Technology/Analog Devices DC1402A-B Reference Design 3
Linear Technology/Analog Devices DC1402A-B Reference Design 1
Linear Technology/Analog Devices DC1402A-B Reference Design 1
Linear Technology/Analog Devices DC1402A-B Reference Design 2
Linear Technology/Analog Devices DC1402A-B Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsDigital RadioSatellite RadioPortable Medical InstrumentationPortable Media PlayerIndustrial

ECAD Model:

Description

The Analog Devices DC1402A-B, LTC3577EUFF-1 Demo Board is a highly integrated portable PMIC (Power Management IC) designed for consumer electronics. It features a wide range of power management functions, including voltage regulation, current regulation, and power sequencing. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used in a variety of applications, including mobile phones, tablets, and other consumer electronics. It is also designed to be easy to use, with a simple user interface and intuitive controls. The board is also highly efficient, with low power consumption and high efficiency.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3577
  • Function
    Special Purpose: Mobiles
  • Utilized IC / Part
    LTC3577-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    6-Channel (Hex)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining