web counter

Linear Technology/Analog Devices DC1402A-ABOARD EVAL FOR LTC3577EUFF

Linear Technology/Analog Devices DC1402A-A Reference Design 2
Linear Technology/Analog Devices DC1402A-A Reference Design 1
Linear Technology/Analog Devices DC1402A-A Reference Design 2
Linear Technology/Analog Devices DC1402A-A Reference Design 1
Linear Technology/Analog Devices DC1402A-A Reference Design 1
Linear Technology/Analog Devices DC1402A-A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsDigital RadioSatellite RadioPortable Medical InstrumentationPortable Media PlayerIndustrial

ECAD Model:

Description

The Analog Devices DC1402A-A, LTC3577EUFF Demo Board is a highly integrated portable PMIC (Power Management IC) designed for consumer electronics applications. It features a wide range of power management functions, including voltage regulation, current regulation, and power sequencing. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power sources, including USB, AC/DC, and battery. It is also designed to be used with a variety of microcontrollers, including ARM Cortex-M0, Cortex-M3, and Cortex-M4. The board is easy to use and provides a great way to quickly prototype and develop consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Special Purpose: Mobiles
  • Utilized IC / Part
    LTC3577
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    6-Channel (Hex)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ