web counter

Linear Technology/Analog Devices DC1592A-ABOARD EVAL FOR LTC3577EUFF

Linear Technology/Analog Devices DC1592A-A Reference Design 2
Linear Technology/Analog Devices DC1592A-A Reference Design 1
Linear Technology/Analog Devices DC1592A-A Reference Design 2
Linear Technology/Analog Devices DC1592A-A Reference Design 1
Linear Technology/Analog Devices DC1592A-A Reference Design 1
Linear Technology/Analog Devices DC1592A-A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsDigital RadioSatellite RadioPortable Medical InstrumentationPortable Media PlayerIndustrial

ECAD Model:

Description

The Analog Devices DC1592A-A, LTC3577EUFF-3 Demo Board is a highly integrated portable navigation PMIC (Power Management IC) designed for consumer electronics. It features a wide range of power management functions, including voltage regulation, current regulation, and power sequencing. It also includes a low-noise, low-dropout linear regulator, a high-efficiency buck converter, and a low-noise, low-dropout buck-boost converter. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. This board is ideal for applications such as portable navigation systems, consumer electronics, and automotive applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC3577
  • Function
    Special Purpose: Mobiles
  • Utilized IC / Part
    LTC3577-3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining