web counter

ON Semiconductor NCL30030GEVBNCL30030 150W PFC & Quasi-Resonant Flyback Controller Evaluation Board

ON Semiconductor NCL30030GEVB Reference Design 9
ON Semiconductor NCL30030GEVB Reference Design 1
ON Semiconductor NCL30030GEVB Reference Design 2
ON Semiconductor NCL30030GEVB Reference Design 3
ON Semiconductor NCL30030GEVB Reference Design 4
ON Semiconductor NCL30030GEVB Reference Design 5
ON Semiconductor NCL30030GEVB Reference Design 6
ON Semiconductor NCL30030GEVB Reference Design 7
ON Semiconductor NCL30030GEVB Reference Design 8
ON Semiconductor NCL30030GEVB Reference Design 9
ON Semiconductor NCL30030GEVB Reference Design 1
ON Semiconductor NCL30030GEVB Reference Design 1
ON Semiconductor NCL30030GEVB Reference Design 2
ON Semiconductor NCL30030GEVB Reference Design 3
ON Semiconductor NCL30030GEVB Reference Design 4
ON Semiconductor NCL30030GEVB Reference Design 5
ON Semiconductor NCL30030GEVB Reference Design 6
ON Semiconductor NCL30030GEVB Reference Design 7
ON Semiconductor NCL30030GEVB Reference Design 8
ON Semiconductor NCL30030GEVB Reference Design 9

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsIndustrialCommercial

ECAD Model:

Description

The ON Semiconductor NCL30030GEVB-GEVB is a 150-W high performance LED driver evaluation board based on the NCL30030. This board is designed for use in consumer electronics applications, such as LED lighting, displays, and other applications that require high power LED drivers. The board features a wide input voltage range of 4.5V to 42V, and is capable of driving up to 150W of LEDs. It also features a wide range of dimming options, including pulse width modulation (PWM), analog dimming, and digital dimming. The board also includes a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection. The NCL30030GEVB-GEVB is an ideal solution for evaluating and testing LED driver designs for consumer electronics applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current
    710mA
  • Voltage - Output
    60V~210V
  • Output Current per Channel
    710mA
  • Utilized IC / Part
    NCL30030
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedSwitching Regulator/Controller, Voltage-mode, 0.15A, PDSO5,39RFQ