web counter

ISSI, Integrated Silicon Solution Inc IS31FL3193-DLS2-EBEVAL BOARD FOR IS31FL3193-DLS2

ISSI, Integrated Silicon Solution Inc IS31FL3193-DLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3193-DLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3193-DLS2-EB Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31FL3193-DLS2-EB Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsHome AppliancesSmart PhoneCellular Phone

ECAD Model:

Description

The Integrated Silicon Solution Inc IS31FL3193-DLS2-EB is a 6-LEDs General LED Driver for Cellular Phone and Consumer Electronics. It is a low-power, high-efficiency LED driver that is designed to provide a cost-effective solution for LED backlighting applications. It features a wide input voltage range of 2.7V to 5.5V, and can drive up to 6 LEDs with a maximum current of 20mA per LED. It also has a built-in dimming control, allowing for adjustable brightness levels. The IS31FL3193-DLS2-EB is a reliable and efficient LED driver that is ideal for use in a variety of consumer electronics and cellular phone applications.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    IS31FL3193
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    Adjustable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ