web counter

STMicroelectronics X-NUCLEO-LED61A1NUCLEO BOARD LED6001 LED DRIVER

STMicroelectronics X-NUCLEO-LED61A1 Reference Design 3
STMicroelectronics X-NUCLEO-LED61A1 Reference Design 1
STMicroelectronics X-NUCLEO-LED61A1 Reference Design 2
STMicroelectronics X-NUCLEO-LED61A1 Reference Design 3
STMicroelectronics X-NUCLEO-LED61A1 Reference Design 1
STMicroelectronics X-NUCLEO-LED61A1 Reference Design 1
STMicroelectronics X-NUCLEO-LED61A1 Reference Design 2
STMicroelectronics X-NUCLEO-LED61A1 Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

LightingEmergency LED lightingStreet LED LightingGaming DeviceWhite Goods

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-LED61A1 is an expansion board based on the LED6001 DC-DC LED driver for STM32 Nucleo. It is designed for lighting applications and provides a high-efficiency, low-cost solution for driving LEDs. The board features a wide input voltage range of 4.5V to 40V, and can drive up to 6 strings of LEDs with a maximum current of 1A per string. It also includes a built-in dimming function, allowing for precise control of the LED brightness. The board is compatible with the STM32 Nucleo development platform, making it easy to integrate into existing projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    LED Driver
  • Utilized IC / Part
    LED6001
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.OP Amp Single GP ±18V/36V 8-Pin SOIC N T/R5000RFQ