web counter

Microchip HV9861ADB2LED Lighting Development Tools HV9861A LED Driver Demoboard 120VACin

Microchip HV9861ADB2 Reference Design 3
Microchip HV9861ADB2 Reference Design 1
Microchip HV9861ADB2 Reference Design 2
Microchip HV9861ADB2 Reference Design 3
Microchip HV9861ADB2 Reference Design 1
Microchip HV9861ADB2 Reference Design 1
Microchip HV9861ADB2 Reference Design 2
Microchip HV9861ADB2 Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

LightingAC to DC LED DriverDecorative LightingLED DisplayStreet LED LightingSignage LightingDC to DC LED DriverConstant-Current LED DriverLED BacklightingArchitectural Lighting

ECAD Model:

Description

The Microchip Technology HV9861ADB2-ADB2, HV9861ADB2, HV9861A LED Driver Demo Board is a high-performance, boost-assisted, valley-fill LED driver designed to provide efficient, reliable, and cost-effective lighting control. It features a 120VAC input, 7W output, 350mA, 20V, and a power factor of 93%. The board is designed to provide a high level of efficiency and power factor, while also providing a wide range of dimming capabilities. It is ideal for applications such as LED lighting, street lighting, and other lighting control applications. The board is also designed to be easy to use and install, making it a great choice for any lighting control project.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsPOWER-LINE COMMUNICATION DUAL LI27000RFQ
STMicroelectronicsST1S14PHR Series 48 V 3 A 1000 kHz SMT Buck Switching Regulator - HSOP-840000RFQ
Texas InstrumentsIC RCVR DIFF QUAD LV HS 16QFN18000RFQ
STMicroelectronicsIC REG LINEAR 3.3V 100MA SOT89-358500BUY
STMicroelectronicsSTSPIN32 Series 32 kB Flash 4 kB RAM Advanced BLDC Controller -VFQFPN-48693RFQ