web counter

Linear Technology/Analog Devices DC1166ABOARD EVAL FOR LT3590EDC

Linear Technology/Analog Devices DC1166A Reference Design 3
Linear Technology/Analog Devices DC1166A Reference Design 1
Linear Technology/Analog Devices DC1166A Reference Design 2
Linear Technology/Analog Devices DC1166A Reference Design 3
Linear Technology/Analog Devices DC1166A Reference Design 1
Linear Technology/Analog Devices DC1166A Reference Design 1
Linear Technology/Analog Devices DC1166A Reference Design 2
Linear Technology/Analog Devices DC1166A Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

LightingSignage LightingTraffic Lighting

ECAD Model:

Description

The Analog Devices DC1166A-A LT3590EDC Demo Board is a 48V Buck Mode LED Driver in SC70 and 2mm x 2mm DFN Lighting Solutions package. It is designed to provide a high-efficiency, low-cost solution for driving LEDs in a variety of applications. The board features a wide input voltage range of 4.5V to 48V, adjustable output current up to 1.5A, and a wide dimming range of 0.1% to 100%. It also includes a high-efficiency synchronous buck converter, a low-noise linear regulator, and a low-noise PWM dimming circuit. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3590
  • Utilized IC / Part
    LT3590
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices / Linear Technology0RFQ