web counter

Microchip HV9910DB6HV9910DB6 Demo Board

Microchip HV9910DB6 Reference Design 2
Microchip HV9910DB6 Reference Design 1
Microchip HV9910DB6 Reference Design 2
Microchip HV9910DB6 Reference Design 1
Microchip HV9910DB6 Reference Design 1
Microchip HV9910DB6 Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingBattery ChargerAC to DC LED DriverDecorative LightingSignage LightingRGB BacklightingDC to DC LED DriverConstant-Current LED DriverDisplay Backlighting

ECAD Model:

Description

The Microchip Technology HV9910DB6-DB6, HV9910DB6, Simple Constant-Current LED Driver Demo Board for OSRAM OSTAR, Lighting is a demonstration board designed to showcase the capabilities of the HV9910DB6 LED driver IC. This board is capable of driving up to 6 LEDs in series with a constant current of up to 350mA. It features a wide input voltage range of 4.5V to 42V, making it suitable for a variety of applications. The board also includes a potentiometer for adjusting the LED current, as well as a jumper for selecting the LED current range. The board is designed to be used with OSRAM OSTAR lighting products, and is a great way to quickly and easily evaluate the performance of the HV9910DB6 LED driver IC.