web counter

Microchip HV9922DB1HV9922 LED Driver Demonstration Board

Microchip HV9922DB1 Reference Design 2
Microchip HV9922DB1 Reference Design 1
Microchip HV9922DB1 Reference Design 2
Microchip HV9922DB1 Reference Design 1
Microchip HV9922DB1 Reference Design 1
Microchip HV9922DB1 Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingDecorative LightingLED Fixtures

ECAD Model:

Description

The Microchip Technology HV9922DB1-DB1, HV9922DB1, Universal Off-line LED Driver Demo Board, Lighting is a demonstration board designed to showcase the capabilities of the HV9922DB1, a universal off-line LED driver IC. This board is capable of driving up to four strings of LEDs with a maximum of 10 LEDs per string. It features a wide range of dimming options, including pulse-width modulation (PWM), analog dimming, and digital dimming. The board also includes a power supply, a microcontroller, and a graphical user interface (GUI) for easy configuration and control. This demo board is ideal for evaluating the performance of the HV9922DB1 in a variety of lighting applications.

Specifications

Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
  • Type
    Parameter
  • Package
    Box
  • Base Product Number
    HV9922
  • Mfr
    Microchip Technology
  • Product Status
    Active
  • Voltage-Input
    80 ~ 265 VAC
  • Series
    -
  • Voltage - Output
    -
  • Utilized IC / Part
    HV9922
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    50mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    -
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC HOT SWAP CTRLR -48V 14TSSOP2500BUY
Analog Devices Inc.IC HOT SWAP CTRLR -48V 14TSSOP856BUY
Analog Devices Inc.Hot Swap Controller 1-CH -80V 14-Pin TSSOP T/R27BUY