web counter

Microchip HV9922DB2HV9922 LED Driver Demonstration Board

Microchip HV9922DB2 Reference Design 2
Microchip HV9922DB2 Reference Design 1
Microchip HV9922DB2 Reference Design 2
Microchip HV9922DB2 Reference Design 1
Microchip HV9922DB2 Reference Design 1
Microchip HV9922DB2 Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingDecorative LightingLED Fixtures

ECAD Model:

Description

The Microchip Technology HV9922DB2-DB2 is an offline, non-isolated auxiliary power supply demo board designed to provide 23V and 45mA of power for lighting applications. It features a high-voltage buck converter with integrated MOSFETs and a low-voltage linear regulator. The board is designed to be used with a wide range of input voltages, from 8V to 40V, and is capable of providing a constant output voltage of 23V. It also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is ideal for use in lighting applications, such as LED lighting, and is easy to use and configure.

Specifications

Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Manufacturer
    Microchip
  • Brand
    Microchip Technology
  • Subcategory
    Development Tools
  • Product Type
    LED Lighting Development Tools
  • Product Category
    LED Lighting Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEL Lamp DRVR 9.5V 8-Pin SOIC N40RFQ