web counter

Maxim Integrated MAX20050EVKIT#EVAL KIT MAX20050 LED DVR

Maxim Integrated MAX20050EVKIT# Reference Design 2
Maxim Integrated MAX20050EVKIT# Reference Design 1
Maxim Integrated MAX20050EVKIT# Reference Design 2
Maxim Integrated MAX20050EVKIT# Reference Design 1
Maxim Integrated MAX20050EVKIT# Reference Design 1
Maxim Integrated MAX20050EVKIT# Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingCorner Lamps (CLs)Clearance Lamps (CLLs)Rear Combo Lamps (RCL)Industrial LightingCommercial LightingDaytime Running Lights (DRL)Head LampsArchitectural LightingFog Lights

ECAD Model:

Description

The MAX20050EVKIT-EVKIT# is an evaluation kit for the MAX20052 2A Synchronous Buck LED Drivers with Integrated MOSFETs, Lighting Control, and Diagnostics. This kit includes a MAX20052 evaluation board, a MAX20050EVKIT# board, and a MAX20050EVKIT# software package. The MAX20052 evaluation board is designed to evaluate the performance of the MAX20052 LED driver, while the MAX20050EVKIT# board provides a platform for testing the lighting control and diagnostics features of the MAX20052. The MAX20050EVKIT# software package includes a graphical user interface (GUI) for configuring the MAX20052 and monitoring its performance. The GUI also allows users to adjust the LED current, dimming level, and other parameters. The MAX20050EVKIT-EVKIT# is an ideal tool for evaluating the performance of the MAX20052 LED driver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~65V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX20050
  • Utilized IC / Part
    MAX20050, MAX20052
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1.5A
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining