web counter

Microchip HV9821DB2LED Lighting Development Tools 20mA, LED Driver Demo Board

Applications:

Lighting >

General LED Driver

End Products:

LightingIndustrial Lighting

ECAD Model:

Description

The Microchip Technology HV9821DB2-DB2, HV9821DB2, 20mA 10VDC/265VAC LED Driver Demo Board is a lighting solution designed to provide a reliable and efficient way to power LED lighting systems. This demo board is equipped with a HV9821DB2 LED driver IC, which is capable of delivering up to 20mA of current at 10VDC/265VAC. It also features a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure the safety of the LED lighting system. This demo board is an ideal solution for testing and evaluating LED lighting systems, and can be used in a variety of applications.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorFAIRCHILD SEMICONDUCTOR FLS2100XS CONVERTER, LLC RESONANT, 400W, 9SIP48RFQ