web counter

Linear Technology/Analog Devices DC2247ADEMO BOARD FOR LT3922

Linear Technology/Analog Devices DC2247A Reference Design 2
Linear Technology/Analog Devices DC2247A Reference Design 1
Linear Technology/Analog Devices DC2247A Reference Design 2
Linear Technology/Analog Devices DC2247A Reference Design 1
Linear Technology/Analog Devices DC2247A Reference Design 1
Linear Technology/Analog Devices DC2247A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingMachine VisionIndustrial Lighting

ECAD Model:

Description

The Analog Devices DC2247A-A, DC2247A, Demo Board is a versatile and powerful LED driver solution designed for automotive and transportation applications. It is based on the LT3922 36V 2A Synchronous 2MHz Boost LED Driver, and provides a reliable and efficient way to power and control LED lighting. The board features a wide input voltage range of 4.5V to 36V, and can deliver up to 2A of current to the LED load. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection, to ensure reliable operation in harsh automotive environments. The board is also designed to be easy to use, with a simple user interface and intuitive software. With its robust design and reliable performance, the DC2247A-A, DC2247A, Demo Board is an ideal solution for automotive and transportation LED lighting applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    34V
  • Utilized IC / Part
    LT3922
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining