web counter

Maxim Integrated MAX20051EVKIT#EVAL KIT FOR MAX20051 2A SYNC BU

Maxim Integrated MAX20051EVKIT# Reference Design 2
Maxim Integrated MAX20051EVKIT# Reference Design 1
Maxim Integrated MAX20051EVKIT# Reference Design 2
Maxim Integrated MAX20051EVKIT# Reference Design 1
Maxim Integrated MAX20051EVKIT# Reference Design 1
Maxim Integrated MAX20051EVKIT# Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingCorner Lamps (CLs)Clearance Lamps (CLLs)Rear Combo Lamps (RCL)Industrial LightingCommercial LightingDaytime Running Lights (DRL)Head LampsArchitectural LightingFog Lights

ECAD Model:

Description

The MAX20051EVKIT-EVKIT# is an evaluation kit for the MAX20053 2A Synchronous Buck LED Drivers with Integrated MOSFETs, Lighting Control ICs. This kit includes a MAX20053 IC, a MAX20051EVKIT-EVKIT# board, and a USB cable. The MAX20053 IC is a high-efficiency, low-noise, and low-EMI synchronous buck LED driver with integrated MOSFETs. It is designed to drive up to two strings of LEDs with up to 2A of current per string. The MAX20051EVKIT-EVKIT# board provides a platform for evaluating the MAX20053 IC and its features. It includes a USB interface for programming and monitoring the IC, as well as a variety of test points and connectors for connecting external components. The USB cable allows the user to connect the board to a PC for programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~65V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX20051
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    29mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining