web counter

ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16EVAL BOARD FOR IS31LT3380-GRLS3

ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16 Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16 Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16 Reference Design 2
ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16 Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16 Reference Design 1
ISSI, Integrated Silicon Solution Inc IS31LT3380_GRLS3_EBMR16 Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingStreet LED LightingLED Bulb

ECAD Model:

Description

Integrated Silicon Solution Inc. (ISSI) offers a range of products for lighting applications, including the IS31LT3380-EBMR16, IS31LT3380_GRLS3_EBMR16, and IS31LT3380 MR16 Lighting Evaluation Board. The IS31LT3380-EBMR16 is a high-efficiency, low-power LED driver IC designed for MR16 lighting applications. It features a wide input voltage range, adjustable output current, and a low-noise PWM dimming control. The IS31LT3380_GRLS3_EBMR16 is a high-efficiency, low-power LED driver IC designed for MR16 lighting applications. It features a wide input voltage range, adjustable output current, and a low-noise PWM dimming control. The IS31LT3380 MR16 Lighting Evaluation Board is a complete evaluation platform for the IS31LT3380-EBMR16 and IS31LT3380_GRLS3_EBMR16 LED driver ICs. It includes a power supply, a dimming control circuit, and a set of LEDs for testing and evaluation. The board also includes a USB interface for programming and debugging.

Specifications

ISSI, Integrated Silicon Solution Inc technical specifications, attributes, parameters and parts with similar specifications to ISSI, Integrated Silicon Solution Inc .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    IS31LT3380
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    Step-down Converter
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OPAMP GP 1.4MHZ RRO 8SO0RFQ
STMicroelectronicsIC OPAMP GP 1.4MHZ RRO 8SO75000RFQ