web counter

ON Semiconductor NCL30105GEVBLED Lighting Development Tools 80V 350 MA BUCK LED Driver

ON Semiconductor NCL30105GEVB Reference Design 2
ON Semiconductor NCL30105GEVB Reference Design 1
ON Semiconductor NCL30105GEVB Reference Design 2
ON Semiconductor NCL30105GEVB Reference Design 1
ON Semiconductor NCL30105GEVB Reference Design 1
ON Semiconductor NCL30105GEVB Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

LightingStreet LED LightingLED BulbLCD Backlighting

ECAD Model:

Description

The ON Semiconductor NCL30105GEVB-GEVB Evaluation Board is a peak current controlled fixed off time buck controller designed to provide analog dimming control for lighting applications. It is based on the NCL30105 controller, which features a wide input voltage range of 4.5V to 42V, a wide output voltage range of 0.8V to 36V, and a wide output current range of 0.5A to 5A. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to be used with a wide variety of LED lighting applications, including street lighting, industrial lighting, and automotive lighting. The board also includes a graphical user interface (GUI) for easy configuration and monitoring.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    80V
  • Voltage - Output
    60V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    NCL30105
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG BUCK2789RFQ