web counter

Linear Technology/Analog Devices DC1405ABOARD DEMO FOR LT3492EFE

Linear Technology/Analog Devices DC1405A Reference Design 1
Linear Technology/Analog Devices DC1405A Reference Design 1
Linear Technology/Analog Devices DC1405A Reference Design 1
Linear Technology/Analog Devices DC1405A Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingDisplays and Monitors

ECAD Model:

Description

The Analog Devices DC1405A-A LT3492EFE Demo Board is a triple output LED driver with 3000:1PWM dimming designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.5A, and a wide dimming range of 0.1% to 100%. The board also includes a high-side current sense amplifier, a low-side current sense amplifier, and a temperature monitor. It is designed to provide a high level of efficiency and reliability in automotive and transportation applications. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    3V~30V
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3492
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    61mA
  • Outputs and Type
    3, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining