web counter

Microchip Technology ARD00410LED Lighting Development Tools MCP16301 High Volt age Cuk LED Dvr Brd

Microchip Technology ARD00410 Reference Design 4
Microchip Technology ARD00410 Reference Design 1
Microchip Technology ARD00410 Reference Design 2
Microchip Technology ARD00410 Reference Design 3
Microchip Technology ARD00410 Reference Design 4
Microchip Technology ARD00410 Reference Design 1
Microchip Technology ARD00410 Reference Design 1
Microchip Technology ARD00410 Reference Design 2
Microchip Technology ARD00410 Reference Design 3
Microchip Technology ARD00410 Reference Design 4

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingConsumer EquipmentsCable ModemHealth SystemPower MeterDistributed Power SystemSet-Top Box

ECAD Model:

Description

The Microchip Technology ARD00410-ARD00410 Demo Board is a versatile tool designed to help engineers evaluate the performance of the MCP16301 High-Voltage Single-Inductor Cuk LED Driver. This board is ideal for automotive and transportation applications, as it is capable of driving up to four LEDs with a single inductor. It features a wide input voltage range of 4.5V to 40V, and can be used to test the driver's current regulation, dimming, and thermal protection features. The board also includes a USB interface for easy programming and debugging. With its robust design and versatile features, the ARD00410-ARD00410 Demo Board is an ideal solution for automotive and transportation applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Bulk
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Voltage
    15V
  • Operating Supply Voltage
    18V
  • Output Current
    300mA
  • Min Input Voltage
    6V
  • Max Input Voltage
    18V
  • Output Current per Channel
    300mA
  • Utilized IC / Part
    MCP16301
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC AMP QUAD BCD/BRIDG FLEXIWATT2200RFQ