web counter

Linear Technology/Analog Devices DC842ABOARD DEMO FOR LT3474EFE/IFE

Linear Technology/Analog Devices DC842A Reference Design 1
Linear Technology/Analog Devices DC842A Reference Design 1
Linear Technology/Analog Devices DC842A Reference Design 1
Linear Technology/Analog Devices DC842A Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingStadium LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC842A-A, LT3474EFE/IFE Demo Board, Step-Down 1A LED Driver, Automotive and Transportation is a demo board designed to demonstrate the capabilities of the LT3474EFE/IFE LED driver. This board is designed to provide a regulated output voltage of up to 1A for driving automotive and transportation LED lighting applications. It features a wide input voltage range of 4.5V to 40V, adjustable output current, and a wide range of dimming options. The board also includes a number of protection features such as over-voltage, over-temperature, and short-circuit protection. This demo board is ideal for automotive and transportation applications that require reliable and efficient LED lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    4V~36V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3474
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining