web counter

Linear Technology/Analog Devices DC1315AEVAL BOARD LED DRIVER LT3475-1

Linear Technology/Analog Devices DC1315A Reference Design 3
Linear Technology/Analog Devices DC1315A Reference Design 1
Linear Technology/Analog Devices DC1315A Reference Design 2
Linear Technology/Analog Devices DC1315A Reference Design 3
Linear Technology/Analog Devices DC1315A Reference Design 1
Linear Technology/Analog Devices DC1315A Reference Design 1
Linear Technology/Analog Devices DC1315A Reference Design 2
Linear Technology/Analog Devices DC1315A Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingStadium LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1315A-A, LT3475IFE-1 Demo Board, Dual Step-Down 1.5A LED Driver, Automotive and Transportation is a demo board designed to demonstrate the capabilities of the LT3475IFE-1 LED driver. This board is ideal for automotive and transportation applications, providing a dual step-down 1.5A LED driver with a wide input voltage range of 4.5V to 60V. It features a high efficiency of up to 95%, low quiescent current of only 10µA, and a wide dimming range of 0.1% to 100%. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. This demo board is a great tool for evaluating the performance of the LT3475IFE-1 LED driver in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3475
  • Output Voltage
    23V
  • Output Current
    1.5A
  • Output Current per Channel
    1.5A
  • Utilized IC / Part
    LT3475-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    2, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining