web counter

Linear Technology/Analog Devices DC1309ABOARD DEMO FOR LT3474EFE-1

Linear Technology/Analog Devices DC1309A Reference Design 1
Linear Technology/Analog Devices DC1309A Reference Design 1
Linear Technology/Analog Devices DC1309A Reference Design 1
Linear Technology/Analog Devices DC1309A Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

AutomotiveAutomotive LightingStadium LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC1309A-A, LT3474EFE-1 Demo Board is a 1A Step Down LED Driver in TSSOP-16E, Automotive and Transportation. It is designed to provide a reliable and efficient solution for driving high-power LEDs in automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1A, and a wide operating temperature range of -40°C to +125°C. It also features a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The board is also protected against over-voltage, over-current, and short-circuit conditions. The board is RoHS compliant and is suitable for use in a wide range of automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Voltage-Input
    4V~36V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3474-1
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1A
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP SemiconductorsMCU 16-bit/32-bit ARM926EJ-S RISC ROMLess 1.8V/2.5V/3.3V 296-Pin TFBGA1000RFQ