web counter

Linear Technology/Analog Devices DC1470AEVAL BOARD LED DRIVER LT3743

Linear Technology/Analog Devices DC1470A Reference Design 3
Linear Technology/Analog Devices DC1470A Reference Design 1
Linear Technology/Analog Devices DC1470A Reference Design 2
Linear Technology/Analog Devices DC1470A Reference Design 3
Linear Technology/Analog Devices DC1470A Reference Design 1
Linear Technology/Analog Devices DC1470A Reference Design 1
Linear Technology/Analog Devices DC1470A Reference Design 2
Linear Technology/Analog Devices DC1470A Reference Design 3

Applications:

Lighting >

General LED Driver

End Products:

LightingStadium LightingProjectorCW Laser

ECAD Model:

Description

Analog Devices DC1470A-A LT3743EUF Demo Board is a high-performance, high-current LED driver demo board designed to demonstrate the capabilities of the LT3743EUF LED driver IC. It features a wide input voltage range of 4.5V to 60V, adjustable output current up to 10A, and a wide range of dimming options. The board also includes a lighting control demo board, which allows users to control the LED driver's output current and dimming level. The board is ideal for applications such as automotive lighting, industrial lighting, and general lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Output Current
    20A
  • Voltage - Output
    4.5V
  • Min Input Voltage
    6V
  • Max Input Voltage
    36V
  • Output Current per Channel
    20A
  • Utilized IC / Part
    LT3743
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining