web counter

Linear Technology/Analog Devices DC1930ALT3744 DEMO BOARD - 7V TO 30V IN

Linear Technology/Analog Devices DC1930A Reference Design 1
Linear Technology/Analog Devices DC1930A Reference Design 1
Linear Technology/Analog Devices DC1930A Reference Design 1
Linear Technology/Analog Devices DC1930A Reference Design 1

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsDisplaysProjector

ECAD Model:

Description

The Analog Devices DC1930A-A, DC1930A Demo Board for LT3744 Inverting Buck-Boost LED Driver is a powerful and versatile consumer electronics device. It is designed to drive up to three LEDs at up to 12A with a 3.3V input voltage and a maximum input voltage of 30V. The board features a wide range of features, including adjustable current limit, adjustable switching frequency, and adjustable soft-start. It also includes a built-in thermal protection circuit to protect the LEDs from overheating. The board is easy to use and provides a reliable and efficient way to power LEDs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    5.5V~36V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    6.05V
  • Utilized IC / Part
    LT3744
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    12A
  • Outputs and Type
    3, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents