web counter

Linear Technology/Analog Devices DC2176ADEMO BOARD LT3909EDD

Linear Technology/Analog Devices DC2176A Reference Design 2
Linear Technology/Analog Devices DC2176A Reference Design 1
Linear Technology/Analog Devices DC2176A Reference Design 2
Linear Technology/Analog Devices DC2176A Reference Design 1
Linear Technology/Analog Devices DC2176A Reference Design 1
Linear Technology/Analog Devices DC2176A Reference Design 2

Applications:

Lighting >

General LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantPortable ComputersDisplaysInstrument ClusterGPS

ECAD Model:

Description

The Analog Devices DC2176A-A Demo Board Using LT3909EDD is a consumer electronics device designed to provide a 7 to 36V Vin, VLED up to 35V @ 50mA, 2-String Boost LED Driver. This device is ideal for applications such as LED lighting, automotive, and industrial applications. It features a wide input voltage range, high efficiency, and low ripple. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, making it ideal for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    35V
  • Utilized IC / Part
    LT3909
  • Supplied Contents
    Board(s)
  • Outputs and Type
    2, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining