web counter

MaxLinear, Inc. SP6648LEDEBEVAL BOARD FOR SP6648LED

Applications:

Lighting >

General LED Driver

End Products:

Video and ImagingMP3 PlayerPortablePatient MonitorPersonal Digital AssistantWireless MouseFlash CameraPager

ECAD Model:

Description

The MaxLinear SP6648LEDEB-LEDEB is a 1W, one LED general LED driver designed for portable, video, and imaging applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 10mA to 500mA. It also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The driver is designed to be highly reliable and robust, with a wide operating temperature range of -40°C to +85°C. It also has a built-in over-temperature protection and over-current protection, making it suitable for a variety of applications.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    SP6648
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents