web counter

FTDI, Future Technology Devices International Ltd UB232RMOD USB UART MINI B DEV FT232R

FTDI, Future Technology Devices International Ltd UB232R Reference Design 4
FTDI, Future Technology Devices International Ltd UB232R Reference Design 1
FTDI, Future Technology Devices International Ltd UB232R Reference Design 2
FTDI, Future Technology Devices International Ltd UB232R Reference Design 3
FTDI, Future Technology Devices International Ltd UB232R Reference Design 4
FTDI, Future Technology Devices International Ltd UB232R Reference Design 1
FTDI, Future Technology Devices International Ltd UB232R Reference Design 1
FTDI, Future Technology Devices International Ltd UB232R Reference Design 2
FTDI, Future Technology Devices International Ltd UB232R Reference Design 3
FTDI, Future Technology Devices International Ltd UB232R Reference Design 4

Applications:

Interface >

SOC Microprocessor USB Interface

End Products:

Communications and TelecomAudioCordless PhoneCable ModemAltera FPGAsNetwork Interface DeviceCellular Phone

ECAD Model:

Description

The FTDI Chip UB232R-R, UB232R, USB Mini-B FT232R Evaluation Board, serial development module is a product in the FTDI product range. It is a USB-to-serial development board that provides a USB-to-serial bridge for communication and development. It is designed to allow users to quickly and easily evaluate the FT232R USB-to-serial bridge chip. The board features a USB Mini-B connector, a USB-to-serial bridge chip, and a DB9 connector for connecting to a serial device. It also includes a power LED, a reset button, and a power switch. The board is ideal for use in applications such as serial communications, data logging, and embedded systems development. It is also suitable for use in telecoms and communications applications.

Specifications

FTDI, Future Technology Devices International Ltd technical specifications, attributes, parameters and parts with similar specifications to FTDI, Future Technology Devices International Ltd .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mount
    Through Hole
  • Package / Case
    Module
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Termination
    Solder
  • Type
    Interface
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Function
    USB 2.0 to UART (RS232) Bridge
  • Lead Pitch
    2.54mm
  • Operating Supply Voltage
    5V
  • Interface
    UART, USB
  • Utilized IC / Part
    FT232R
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Number of Drivers
    1
  • Primary Attributes
    Full Speed, 300Baud to 3Mbaud, Security ID Number
  • Embedded
    No
  • Secondary Attributes
    Royalty-Free Drivers
  • Number of Receivers
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, OP-AMP, SINGLE, PRECISION6RFQ
Analog Devices, Inc.500RFQ