web counter

Infineon CY8CKIT-026CY8C PSoC 32-Bit Microcontroller Evaluation Kit

Applications:

Interface >

CAN Transceiver

End Products:

AutomotiveAutomotive ApplicationsIndustrial

ECAD Model:

Description

applications. It is a development kit that includes a CY8CKIT-026 PSoC 6 MCU Pioneer Kit, a CAN and LIN Shield, and a CAN and LIN Transceiver. The kit is designed to provide a platform for developers to explore the features of the PSoC 6 MCU and the CAN and LIN Bus Communications. The kit includes a CAN and LIN Transceiver, which allows developers to connect to a CAN or LIN Bus and send and receive messages. The kit also includes a CAN and LIN Shield, which provides a convenient way to connect the PSoC 6 MCU to the CAN and LIN Bus. The kit also includes a PSoC 6 MCU Pioneer Kit, which provides a platform for developers to explore the features of the PSoC 6 MCU. The kit also includes a CAN and LIN Bus Analyzer, which allows developers to monitor and analyze the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Simulator, which allows developers to simulate CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Analyzer, which allows developers to analyze the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Generator, which allows developers to generate CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Tester, which allows developers to test the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Debugger, which allows developers to debug the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Analyzer, which allows developers to analyze the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Generator, which allows developers to generate CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Tester, which allows developers to test the CAN and LIN Bus traffic. The kit also includes a CAN and LIN Bus Protocol Debugger, which allows developers to debug the CAN

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Contact Plating
    Tin
  • RoHS
    Compliant
  • Interface Standards
    CAN; LIN
  • Package
    Box
  • Base Product Number
    CY8CKIT-026
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Packaging
    Tape and Reel
  • Series
    -
  • Tolerance
    1 %
  • Temperature Coefficient
    50 ppm/°C
  • Type
    Evaluation Kit
  • Resistance
    3.4 kΩ
  • Max Operating Temperature
    125 °C
  • Min Operating Temperature
    -55 °C
  • Composition
    Thin Film
  • Military Standard
    Not
  • Function
    CANbus, LINbus
  • Utilized IC / Part
    -
  • Contents
    Board(s), Cable(s)
  • Ethernet
    No
  • Platform
    Arduino, Pioneer
  • GPIO
    No
  • Width
    1.4 mm
  • Length
    3.6 mm
  • Diameter
    1.4 mm
  • Radiation Hardening
    No
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADL5320ARKZ-R7 IC, RF AMP, 12.5DB, 2.7GHZ, 5.5V, SOT8-91000RFQ
Analog Devices Inc.ANALOG DEVICES AD9142ABCPZ DAC, 16BIT, 1.6GSPS, LFCSP-721RFQ
Analog Devices Inc.DAC 2-CH Interpolation Filter 16-bit 72-Pin LFCSP EP T/R0RFQ