web counter

Microchip Technology APGDT002MICROCHIP - APGDT002 - CAN BUS ANALYZER TOOL, CAN 2.0B

Microchip Technology APGDT002 Reference Design 4
Microchip Technology APGDT002 Reference Design 1
Microchip Technology APGDT002 Reference Design 2
Microchip Technology APGDT002 Reference Design 3
Microchip Technology APGDT002 Reference Design 4
Microchip Technology APGDT002 Reference Design 1
Microchip Technology APGDT002 Reference Design 1
Microchip Technology APGDT002 Reference Design 2
Microchip Technology APGDT002 Reference Design 3
Microchip Technology APGDT002 Reference Design 4

Applications:

Interface >

CAN Transceiver

End Products:

AutomotiveMedical AppliancesAutomotive ApplicationsIndustrialMarine System

ECAD Model:

Description

The Microchip Technology APGDT002-APGDT002 CAN Bus Analyzer Development Kit is a comprehensive tool for automotive and transportation applications. It provides a complete solution for analyzing, debugging, and testing CAN bus networks. The kit includes a CAN bus analyzer, a CAN bus transceiver, and a CAN bus protocol stack. The analyzer is capable of capturing and decoding CAN bus frames, and can be used to monitor and analyze CAN bus traffic. The transceiver allows for communication between the CAN bus and the host system, and the protocol stack provides a comprehensive set of functions for developing CAN bus applications. The kit also includes a variety of software tools for configuring and debugging CAN bus networks. The APGDT002-APGDT002 CAN Bus Analyzer Development Kit is an ideal solution for automotive and transportation applications that require reliable and efficient CAN bus communication.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    24V
  • Interface
    USB
  • Tool Type
    CAN BUS Analyzer
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC REG LIN 3.3V 500MA DDPAK3000BUY
Microchip TechnologyIC PIC MCU FLASH 16KX16 28SOIC1176RFQ
Microchip TechnologyIC MCU 8BIT 64KB FLASH 28SOIC3000RFQ
Texas InstrumentsIC REG LIN 5V 500MA DDPAK/TO26315192BUY
Texas InstrumentsIC REG LIN 2.5V 500MA DDPAK4BUY
Texas InstrumentsIC REG LIN 12V 500MA DDPAK87BUY
Texas InstrumentsIC REG LIN 15V 500MA DDPAK1BUY
Texas InstrumentsIC REG LIN 12V 500MA DDPAK10000RFQ
Texas InstrumentsIC REG LIN 8V 500MA DDPAK76RFQ