web counter

Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVNLATTICE SEMICONDUCTOR ICE40HX1K-BLINK-EVN Evaluation Kit, Low Cost, Develop With iCE40 FPGA, USB Programming, Virtual I/O Functions

Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVN Reference Design 2
Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVN Reference Design 1
Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVN Reference Design 2
Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVN Reference Design 1
Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVN Reference Design 1
Lattice Semiconductor Corporation ICE40HX1K-BLINK-EVN Reference Design 2

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Consumer ElectronicsConsumer ElectronicsNetworking

ECAD Model:

Description

The Lattice Semiconductor ICE40HX1K-BLINK-EVN is an evaluation kit that is preloaded with a variety of demonstration designs. It includes a Capacitive-Sense Touch-Button Demonstration Design, a USB Virtual I/O Demonstration, a Consumer Electronics Control Demonstration Design, and an RGB LED Demonstration Design. The kit is designed to help users evaluate the capabilities of the iCE40HX1K FPGA and to develop their own designs. It includes a USB-to-JTAG programming cable, a USB-to-UART bridge, and a USB-to-I2C bridge. The kit also includes a user guide, a demonstration board, and a set of components to get started. The kit is ideal for prototyping and developing applications such as consumer electronics, automotive, industrial, and medical.

Specifications

Lattice Semiconductor Corporation technical specifications, attributes, parameters and parts with similar specifications to Lattice Semiconductor Corporation .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Packaging
    Bulk
  • Series
    iCE40™ HX
  • Published
    2000
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    FPGA
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI
  • Evaluation Kit
    Yes
  • Core Architecture
    FPGA
  • Contents
    Board(s), Cable(s)
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEL Lamp DRVR 5.5V 16-Pin QFN T/R200BUY