Intel DK-DEV-5CEA7NProgrammable Logic IC Development Tools FPGA Development Kit For 5CEFA7F31C7N
Description
It is based on the Intel Cyclone V E FPGA and includes a variety of peripherals and interfaces. The board features a dual-core ARM Cortex-A9 processor, DDR3 SDRAM, USB 2.0, Ethernet, HDMI, and a variety of other interfaces. It also includes a variety of development tools, such as the Altera Quartus II software, the Altera Nios II Embedded Design Suite, and the Altera Embedded Development Kit. The board is ideal for developing and prototyping applications such as digital signal processing, image processing, and embedded systems. It is also suitable for use in industrial, automotive, and consumer electronics applications.
Specifications
Intel technical specifications, attributes, parameters and parts with similar specifications to Intel .
- TypeParameter
- Factory Lead Time2 Weeks
- PackagingBox
- SeriesCyclone® V E
- Published2018
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeFPGA
- ContentsBoard(s)
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC REG 3A SINK/SOURCE DDR 10MSOP | 1300 | RFQ | |
| ISSI, Integrated Silicon Solution Inc | IC SRAM 18MBIT 250MHZ 100TQFP | 2 | BUY | |
| Texas Instruments | IC SWITCH DUAL SPDT 10MSOP | 462 | RFQ | |
| Analog Devices, Inc. | LDO Regulator Pos 0.6V to 19.5V 0.02A 6-Pin DFN EP | 0 | RFQ | |
| Texas Instruments | IC REG 3A SINK/SOURCE SSR 10MSOP | 17115 | RFQ | |
| Maxim Integrated | MAXIM INTEGRATED PRODUCTS MAX811SEUS T. Supervisory Circuits, Active-Low Reset, 1.2V-5.5Vin, SOT-143-4 | 497 | RFQ |


Product
Brand
Articles
Tools