web counter

FLEx RXCA10X115BF40-IDK00A10AX115N4F40I3SGES FPGA Development Kit 800MHz CPU 4GB RAM 4KB/128MB I2C EEPROM/SPI NOR Flash

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Computers and PeripheralsVideo and ImagingMedical and HealthcareTest and MeasurementCompute and StorageIndustrial

ECAD Model:

Description

The ReFLEX CES RXCA10X115BF40-IDK00A, ATTILA Instant-Development Kit (ATTILA Instant Devkit -ES2) is a powerful development platform based on Altera FPGA Arria 10 GX. It is designed to provide a comprehensive set of tools and resources for embedded system designers. The kit includes a high-performance FPGA board, a comprehensive set of peripherals, and a suite of software tools for programming, debugging, and system development. The board features a dual-core ARM Cortex-A9 processor, a high-speed DDR3 memory, and a variety of I/O interfaces. It also includes a range of expansion options, including a PCIe slot, a USB 3.0 port, and a Gigabit Ethernet port. The kit also includes a comprehensive set of software tools, including a C/C++ compiler, an assembler, a debugger, and a simulator. The kit is ideal for embedded system designers who need a powerful and flexible development platform.