web counter

FLEx RXCA10X115AF40-IDK00A10AX115N4F40I3SGES FPGA Development Kit 800MHz CPU 4GB RAM 4KB/128MB I2C EEPROM/SPI NOR Flash

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

Computers and PeripheralsVideo and ImagingMedical and HealthcareTest and MeasurementCompute and StorageIndustrial

ECAD Model:

Description

The ReFLEX CES RXCA10X115AF40-IDK00A, ATTILA Instant-Development Kit is a powerful and versatile development platform based on the Altera Arria 10 GX FPGA. It is designed to provide a comprehensive set of features for embedded system designers, including a wide range of peripherals, high-speed memory, and a variety of I/O interfaces. The kit includes a high-performance Arria 10 GX FPGA, a high-speed DDR4 memory, a variety of I/O interfaces, and a comprehensive set of development tools. The kit also includes a comprehensive set of software libraries and drivers, as well as a range of example applications. The kit is ideal for developing embedded systems for a variety of applications, including industrial automation, medical devices, and consumer electronics.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLED Lighting Drivers 80-308V 300KHz49RFQ