web counter

Intel DK-DEV-5M570ZNALTERA DK-DEV-5M570ZN Development Kit, MAX V, 5M570Z, CPLD, Configuration via Embedded USB-Blaster Circuitry

Intel DK-DEV-5M570ZN Reference Design 8
Intel DK-DEV-5M570ZN Reference Design 1
Intel DK-DEV-5M570ZN Reference Design 2
Intel DK-DEV-5M570ZN Reference Design 3
Intel DK-DEV-5M570ZN Reference Design 4
Intel DK-DEV-5M570ZN Reference Design 5
Intel DK-DEV-5M570ZN Reference Design 6
Intel DK-DEV-5M570ZN Reference Design 7
Intel DK-DEV-5M570ZN Reference Design 8
Intel DK-DEV-5M570ZN Reference Design 1
Intel DK-DEV-5M570ZN Reference Design 1
Intel DK-DEV-5M570ZN Reference Design 2
Intel DK-DEV-5M570ZN Reference Design 3
Intel DK-DEV-5M570ZN Reference Design 4
Intel DK-DEV-5M570ZN Reference Design 5
Intel DK-DEV-5M570ZN Reference Design 6
Intel DK-DEV-5M570ZN Reference Design 7
Intel DK-DEV-5M570ZN Reference Design 8

Applications:

Embedded System >

Field-Programmable Gate Array

End Products:

AutomotiveAutomotiveIndustrial

ECAD Model:

Description

It is based on the MAX V CPLD device from Intel and includes a variety of features to help you develop and debug your designs. The board includes a USB-JTAG interface for programming and debugging, a USB-UART interface for serial communication, and a variety of I/O connectors for connecting to external devices. The board also includes a variety of on-board peripherals such as LEDs, switches, and buttons. The board is designed to be used with the Intel Quartus Prime software suite, which provides a comprehensive set of tools for developing and debugging CPLD designs. The board is also compatible with a variety of third-party development tools.

Specifications

Intel technical specifications, attributes, parameters and parts with similar specifications to Intel .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Bulk
  • Series
    MAX® V
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    CPLD
  • Contents
    Board(s), Cable(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS PARALLEL FIFO 32-LQFP38RFQ
Analog Devices, Inc.0RFQ
Abracon LLCXTAL OSC XO 10.0000MHZ HCMOS TTL485BUY
Abracon LLCOSC XO 24.000MHZ CMOS SMD23200BUY