Intel DK-MAXII-1270NALTERA DK-MAXII-1270N Development Kit, MAX II, EPM1270, CPLD, PCI Edge Connector, 16x2 Character LCD Module,
Description
Automation, is a powerful development board designed for industrial automation applications. It features a 12-bit A/D converter, a 12-bit D/A converter, a 12-bit PWM output, and a 12-bit counter/timer. It also includes a variety of I/O ports, including USB, Ethernet, RS-232, and RS-485. The board is powered by an Intel Atom processor and runs on Windows 10 IoT Core. It is designed to be used with the MAX II Development Kit, which includes a variety of software tools and libraries for developing industrial automation applications. The board is also compatible with a variety of third-party software and hardware, making it an ideal platform for developing industrial automation solutions.
Specifications
Intel technical specifications, attributes, parameters and parts with similar specifications to Intel .
- TypeParameter
- Factory Lead Time2 Weeks
- PackagingBulk
- SeriesMAX® II
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeCPLD
- ContentsBoard(s), Cable(s), Programmer
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | SENSOR DIGITAL -55C-150C 8SOIC | 5000 | BUY | |
| Texas Instruments | IC REG LINEAR 2.82V 300MA 8VSSOP | 44975 | BUY | |
| Texas Instruments | IC REG LINEAR 1.8V 300MA 8WSON | 5839 | BUY | |
| Texas Instruments | 20000 | RFQ | ||
| Maxim Integrated | IC OPAMP CURR SENSE 100KHZ 8UMAX | 2 | RFQ | |
| Texas Instruments | LDO Regulator Pos 1.8V 0.3A 8-Pin VSSOP T/R | 10000 | RFQ | |
| Texas Instruments | IC REG LINEAR 1.8V 300MA 8VSSOP | 5780 | BUY | |
| Maxim Integrated | IC ADC 8-BIT 50KSPS 16-QSOP | 2843 | RFQ | |
| Microchip Technology | 50000 | RFQ |


Product
Brand
Articles
Tools