web counter

Linear Technology/Analog Devices DC1039A-ABOARD EVAL FOR LTC3207EUF

Linear Technology/Analog Devices DC1039A-A Reference Design 2
Linear Technology/Analog Devices DC1039A-A Reference Design 1
Linear Technology/Analog Devices DC1039A-A Reference Design 2
Linear Technology/Analog Devices DC1039A-A Reference Design 1
Linear Technology/Analog Devices DC1039A-A Reference Design 1
Linear Technology/Analog Devices DC1039A-A Reference Design 2

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsOLED Display

ECAD Model:

Description

The Analog Devices DC1039A-A, LTC3207 Demo Board, 600mA Universal Multi-Output LED/CAM Driver is a consumer electronics device designed to provide a reliable and efficient power source for LED and camera applications. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 600mA of current to multiple outputs. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection, to ensure safe operation. Additionally, the board is designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and reliable performance, the Analog Devices DC1039A-A, LTC3207 Demo Board, 600mA Universal Multi-Output LED/CAM Driver is an ideal choice for powering LED and camera applications in consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC320
  • Output Current per Channel
    600mA
  • Utilized IC / Part
    LTC3207
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    12, Non-Isolated
  • Features
    Dimmable, I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining