web counter

Linear Technology/Analog Devices DC1079A-AEVAL BOARD FOR LTC4310-1

Linear Technology/Analog Devices DC1079A-A Reference Design 3
Linear Technology/Analog Devices DC1079A-A Reference Design 1
Linear Technology/Analog Devices DC1079A-A Reference Design 2
Linear Technology/Analog Devices DC1079A-A Reference Design 3
Linear Technology/Analog Devices DC1079A-A Reference Design 1
Linear Technology/Analog Devices DC1079A-A Reference Design 1
Linear Technology/Analog Devices DC1079A-A Reference Design 2
Linear Technology/Analog Devices DC1079A-A Reference Design 3

Applications:

Isolation >

Isolated I2C

End Products:

Power ManagementPower Over EthernetPower Supplies

ECAD Model:

Description

The Analog Devices DC1079A-A, LTC4310-1 Demo board is a hot-swappable I2C isolator and power management IC designed to provide reliable and efficient power management for a variety of applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 1.5A of continuous current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be hot-swappable, allowing for easy installation and removal without the need to power down the system. The LTC4310-1 Demo board is an ideal solution for applications requiring reliable and efficient power management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTC4310
  • Function
    I2C Bus Buffer
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTC4310-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Features
    I2C
  • Length
    48mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining