web counter

Maxim Integrated MAX14937WEVKIT#EVAL KIT FOR MAX14937

Maxim Integrated MAX14937WEVKIT# Reference Design 4
Maxim Integrated MAX14937WEVKIT# Reference Design 1
Maxim Integrated MAX14937WEVKIT# Reference Design 2
Maxim Integrated MAX14937WEVKIT# Reference Design 3
Maxim Integrated MAX14937WEVKIT# Reference Design 4
Maxim Integrated MAX14937WEVKIT# Reference Design 1
Maxim Integrated MAX14937WEVKIT# Reference Design 1
Maxim Integrated MAX14937WEVKIT# Reference Design 2
Maxim Integrated MAX14937WEVKIT# Reference Design 3
Maxim Integrated MAX14937WEVKIT# Reference Design 4

Applications:

Isolation >

Isolated I2C

End Products:

Power ManagementInstrumentationBattery ManagementPower Supplies

ECAD Model:

Description

The MAX14937WEVKIT-WEVKIT# is an evaluation kit for the MAX14937 2-Channel, 5kVRMS I2C Isolator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX14937, allowing users to quickly and easily evaluate the device’s features and capabilities. The kit includes a MAX14937 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features two isolated I2C ports, allowing users to connect two I2C devices to the board. The board also includes a power supply, a voltage regulator, and a set of jumpers for configuring the board. The USB-to-I2C adapter allows users to connect the board to a PC for programming and debugging. The kit also includes a comprehensive set of documentation, including a user guide, a schematic, and a bill of materials.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX14937
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • Features
    I2C
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining