web counter

Linear Technology/Analog Devices DC1299A-ALTC6420CUD-20 DUAL MATCHED 1.8GH

Linear Technology/Analog Devices DC1299A-A Reference Design 1
Linear Technology/Analog Devices DC1299A-A Reference Design 1
Linear Technology/Analog Devices DC1299A-A Reference Design 1
Linear Technology/Analog Devices DC1299A-A Reference Design 1

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomBroadband AccessSatellite Radio

ECAD Model:

Description

The Analog Devices DC1299A-A Demo Board is designed to demonstrate the capabilities of the LTC6420CUD-20 Dual Matched 1.8GHz Differential Amplifiers/ADC Drivers. This board is ideal for use in communications and telecom applications, providing a wide range of features and performance. It features two differential amplifiers with a gain of up to 20dB, a wide bandwidth of 1.8GHz, and a low noise figure of 0.5dB. The board also includes a low-noise power supply, a high-speed ADC driver, and a wide range of test points for easy evaluation. The DC1299A-A is a great tool for engineers and designers looking to evaluate the performance of the LTC6420CUD-20 in their applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Differential, Rail-to-Rail
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.85V~3.5V
  • Utilized IC / Part
    LTC6420-20
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • -3db Bandwidth
    1.8GHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    80mA
0 Similar Products Remaining