web counter

Linear Technology/Analog Devices DC1299A-BLTC6421CUD-20 DUAL MATCHED 1.3GH

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomBroadband AccessSatellite Radio

ECAD Model:

Description

The Analog Devices DC1299A-B Demo Board is designed to demonstrate the performance of the LTC6421CUD-20 Dual Matched 1.3GHz Differential Amplifiers/ADC Drivers. This board is ideal for use in communications and telecom applications. It features two differential amplifiers with a gain of 20dB, a wide bandwidth of 1.3GHz, and a low noise figure of 0.9dB. The board also includes a power supply, a DC-DC converter, and a variety of connectors for easy connection to other components. The board is designed to be used with a variety of test equipment, such as oscilloscopes, spectrum analyzers, and signal generators. The board is also compatible with a variety of software packages, such as MATLAB and LabVIEW. The DC1299A-B Demo Board is an ideal solution for evaluating the performance of the LTC6421CUD-20 Dual Matched 1.3GHz Differential Amplifiers/ADC Drivers in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Differential, Rail-to-Rail
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.85V~3.5V
  • Utilized IC / Part
    LTC6421-20
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    10mA
  • -3db Bandwidth
    1.3GHz
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    40mA
0 Similar Products Remaining