web counter

Linear Technology/Analog Devices DC1410A-ADEMO BOARD FOR LTC2498

Linear Technology/Analog Devices DC1410A-A Reference Design 4
Linear Technology/Analog Devices DC1410A-A Reference Design 1
Linear Technology/Analog Devices DC1410A-A Reference Design 2
Linear Technology/Analog Devices DC1410A-A Reference Design 3
Linear Technology/Analog Devices DC1410A-A Reference Design 4
Linear Technology/Analog Devices DC1410A-A Reference Design 1
Linear Technology/Analog Devices DC1410A-A Reference Design 1
Linear Technology/Analog Devices DC1410A-A Reference Design 2
Linear Technology/Analog Devices DC1410A-A Reference Design 3
Linear Technology/Analog Devices DC1410A-A Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Consumer ElectronicsPen Digitizer

ECAD Model:

Description

The Analog Devices DC1410A-A Demo Board is a versatile and easy-to-use tool for evaluating the performance of the LTC2498 Load Cell Digitizer Application. This board is designed to provide a complete solution for measuring and analyzing load cell signals in consumer electronics applications. It features a 24-bit delta-sigma ADC, a low-noise amplifier, and a programmable gain amplifier, allowing for accurate and reliable measurements. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. With its wide range of features, the DC1410A-A Demo Board is an ideal solution for evaluating the performance of the LTC2498 Load Cell Digitizer Application in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    Easy Drive™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2498
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate (Per Second)
    7.5
  • Number of A/D Converters
    1
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining