web counter

Linear Technology/Analog Devices DC1410A-BDEMO BOARD FOR LTC2449

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Consumer ElectronicsPen Digitizer

ECAD Model:

Description

The Analog Devices DC1410A-B Demo Board is a versatile and easy-to-use tool for evaluating the performance of the LTC2449 Load Cell Digitizer Application. This board is designed for consumer electronics applications and features a wide range of features, including a 24-bit delta-sigma ADC, a low-noise amplifier, and a programmable gain amplifier. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data analysis. With its wide range of features, the DC1410A-B Demo Board is an ideal tool for evaluating the performance of the LTC2449 Load Cell Digitizer Application in consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2449
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate (Per Second)
    8k
  • Number of A/D Converters
    1
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ